Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SMF250 | SMF250 |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter |
| Meter Technology | Electromagnetic | Electromagnetic |
| Approvals | ce, iolink | ce, iolink |
| Operating Temperature | -4 to 149 F (-20 to 65 C) | -4 to 149 F (-20 to 65 C) |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 580 psi (408 m H2O) | 580 psi (408 m H2O) |