Please note the changed housing design!
Learn more
Please note the changed housing design!
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The SBY332 - SBY34BF0BPKG/US flow sensor from ifm with intuitive continuous adjustment of switchpoint has a NO output, measures liquid media in a setting range of 1-15 liters, pressure rating up to 40 bar. Thanks to the process connection RP 3/4 the SBY332 - SBY34BF0BPKG/US sensor can easily be integrated in the application. By means of the M12 connector, the SBY332 - SBY34BF0BPKG/US flow sensor is ideal for precise detection of flow in pipes
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SBY332 | SBY332 | |
| Product Name | Flow sensor with integrated backflow prevention | Flow sensor with fast response time | Flow sensor ifm efector SBY332 - SBY34BF0BPKG/US |
| Approvals | ce, cul | ce, cul | CE, cULus |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | -13 to 176 F (-25 to 80 C) |
| Process Media Type | Liquid | Liquid | Liquid; Gas |
| Operating Pressure | 580 psi (408 m H2O) | 580 psi (408 m H2O) | 300 psi (211 m H2O) |