ifm electronic gmbh Magnetic-inductive flow meter SM8020

Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM8000 Product comparison: SM8020 / SM8000 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet
Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM8000 Product comparison: SM8020 / SM8000 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SM8020 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SM8020
Magnetic-inductive flow meter SM8020
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM8000 Product comparison: SM8020 / SM8000 When selecting an alternative article and accessories please note that technical data may differ!
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analogue output and pulse output
  • Clearly readable colour display with red/green colour change
  • No inlet and output pipe lengths required
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: SM8000 Product comparison: SM8020 / SM8000 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Magnetic-inductive flow meter - SM8020 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SM8020
Magnetic-inductive flow meter SM8020
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly readable color display with red/green color change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: SM8000 Product comparison: SM8020 / SM8000 When selecting an alternative article and accessories please note that technical data may differ! From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analog output and pulse output
  • Clearly readable color display with red/green color change
  • No inlet and output pipe lengths required
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: SM8000 Product comparison: SM8020 / SM8000 When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SM8020-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SM8020-ND
Flow Sensors - Industrial 2330-SM8020-ND
SENSOR FLOW LIQ 0.03 ~ 6.6 GPM

SENSOR FLOW LIQ 0.03 ~ 6.6 GPM

Buy Now Datasheet
Magnetic-inductive flow meter ifm efector SM8020 -  - Automation24, Inc.
King of Prussia, PA, United States
Magnetic-inductive flow meter ifm efector SM8020
Magnetic-inductive flow meter ifm efector SM8020
The SM8020 electromagnetic volumetric flow sensor from ifm electronic with a measuring range of 0.06–39.6 GPM GPM GPM enables high accuracy, reproducibility and measuring dynamics. For signal processing, Normally Open and Normally Closed contacts (programmable) as well as an analog output (4-20 mA - scalable) are available. The G 1 male process connection, the M12 plug connection and the flexible key programming allow the electromagnetic volumetric flow sensor SM8020 to be adapted to different conditions. The SM8020 electromagnetic volumetric flow sensor is used for flow, consumption and medium temperature measurement (-20 to 90 °C) of conductive liquid media, e.g. coolant in welding systems, water and water-based media.

The SM8020 electromagnetic volumetric flow sensor from ifm electronic with a measuring range of 0.06–39.6 GPM GPM GPM enables high accuracy, reproducibility and measuring dynamics. For signal processing, Normally Open and Normally Closed contacts (programmable) as well as an analog output (4-20 mA - scalable) are available. The G 1 male process connection, the M12 plug connection and the flexible key programming allow the electromagnetic volumetric flow sensor SM8020 to be adapted to different conditions. The SM8020 electromagnetic volumetric flow sensor is used for flow, consumption and medium temperature measurement (-20 to 90 °C) of conductive liquid media, e.g. coolant in welding systems, water and water-based media.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SM8020 SM8020 2330-SM8020-ND
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter Flow Sensors - Industrial Magnetic-inductive flow meter ifm efector SM8020
Meter Technology Electromagnetic Electromagnetic Electromagnetic
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink CE, cULus
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Process Media Type Liquid Liquid Liquid Liquid
Operating Pressure 232 psi (163 m H2O) 232 psi (163 m H2O) 16 psi (11.26 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The original hot tap full profile insertion mag meter, FPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335023 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.10 to 11.00 GPM (4.17 to 41.67 L/min)
View Details
Magnetic-inductive flow meter - SM6000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals ce, cul, iolink
View Details
5 suppliers
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details