phase-out article
Discontinuation date: 12/31/2025
Alternative articles: SV3051 Product comparison: SV3050 / SV3051 When selecting an alternative article and accessories please note that technical data may differ!
Article to be discontinued
Discontinuation date: 12/31/2025
Alternative articles: SV3051 Product comparison: SV3050 / SV3051 When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SV3050 | SV3050 |
| Product Name | Vortex flow meter | Vortex flow meter |
| Meter Technology | Vortex (Shedding) Meter | Vortex (Shedding) Meter |
| Approvals | ce | ce |
| Operating Temperature | 5 to 185 F (-15 to 85 C) | 5 to 185 F (-15 to 85 C) |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 174 psi (122 m H2O) | 174 psi (122 m H2O) |