ifm electronic gmbh Magnetic-inductive flow meter SM2100

Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics Precise empty pipe detection With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics Precise empty pipe detection With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SM2100 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SM2100
Magnetic-inductive flow meter SM2100
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics Precise empty pipe detection With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • Precise empty pipe detection
  • With switching output, analogue output and pulse output
  • Clearly visible 4-digit LED display
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Magnetic-inductive flow meter - SM2100 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SM2100
Magnetic-inductive flow meter SM2100
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics Precise empty pipe detection With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • Precise empty pipe detection
  • With switching output, analog output and pulse output
  • Clearly visible numerical display
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SM2100 SM2100
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter
Meter Technology Electromagnetic Electromagnetic
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, ktw, iolink Underwriters Laboratory; ce, cul, ktw, iolink
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Process Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Stainless Steel Flow Meter - G2 Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details