ifm efector inc. SV vortex flowmeters with display for water based media SV5200

Description
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized water and cooling water Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized water and cooling water Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SV vortex flowmeters with display for water based media - SV5200 - ifm efector inc.
Malvern, PA, United States
SV vortex flowmeters with display for water based media
SV5200
SV vortex flowmeters with display for water based media SV5200
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized water and cooling water Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of flow and medium temperature
  • With switching output or frequency output and IO-Link
  • Display can be rotated for optimum alignment
  • Clearly readable color display with red/green color change
  • Suitable for water, deionized water and cooling water
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Vortex flow meter with display - SV5200 - ifm electronic gmbh
Essen, Germany
Vortex flow meter with display
SV5200
Vortex flow meter with display SV5200
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water Convenient operation via buttons or parameter setting via IO-Link
  • Reliable detection of flow and medium temperature
  • With switching output or frequency output and IO-Link
  • Display can be rotated for optimum alignment
  • Clearly readable colour display with red/green colour change
  • Suitable for water, deionised water and cooling water
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flow Sensors - Industrial - 2330-SV5200-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SV5200-ND
Flow Sensors - Industrial 2330-SV5200-ND
SENSOR FLOW LIQ 2 ~ 40 LPM

SENSOR FLOW LIQ 2 ~ 40 LPM

Buy Now Datasheet
Flow Sensors - 191150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
191150
Flow Sensors 191150
ifm electronic SV5200 Flow Sensor

ifm electronic SV5200 Flow Sensor

Supplier's Site

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey RS Components, Ltd.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Flow Meters
Product Number SV5200 SV5200 2330-SV5200-ND 191150
Product Name SV vortex flowmeters with display for water based media Vortex flow meter with display Flow Sensors - Industrial Flow Sensors
Meter Technology Vortex (Shedding) Meter Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 174 psi (122 m H2O) 174 psi (122 m H2O) 174 psi (122 m H2O)
Unlock Full Specs
to access all available technical data