From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SB4232 | SB4232 |
| Product Name | Flow meter with integrated backflow prevention and display | Flow meter with fast response and display |
| Features | Programmable | Programmable |
| Approvals | Underwriters Laboratory; ce, cul | Underwriters Laboratory; ce, cul |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 1450 psi (1021 m H2O) | 1450 psi (1021 m H2O) |