ifm electronic gmbh Compressed air meter SD8501

Description
Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable range Display can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable range Display can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air meter - SD8501 - ifm electronic gmbh
Essen, Germany
Compressed air meter
SD8501
Compressed air meter SD8501
Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable range Display can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
  • Precise measurement of flow, consumption, pressure and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • For detecting compressed air in industrial use
  • Red/green display for clear identification of the acceptable range
  • Display can be rotated for optimum alignment
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Compressed air meter - SD8501 - ifm efector inc.
Malvern, PA, United States
Compressed air meter
SD8501
Compressed air meter SD8501
Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting compressed air in industrial use Red/green display for clear identification of the acceptable range Display can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption, pressure and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • For detecting compressed air in industrial use
  • Red/green display for clear identification of the acceptable range
  • Display can be rotated for optimum alignment
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SD8501-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SD8501-ND
Flow Sensors - Industrial 2330-SD8501-ND
SENSOR AIR QUALITY 4MA-20MA OUT

SENSOR AIR QUALITY 4MA-20MA OUT

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Flow Meters Flow Meters Flow Meters
Product Number SD8501 SD8501 2330-SD8501-ND
Product Name Compressed air meter Compressed air meter Flow Sensors - Industrial
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
End Fittings In-line Threaded In-line Threaded
Process Media Type Gas Gas
Unlock Full Specs
to access all available technical data

Similar Products

ATZTA TRX/TRZ Ultrasonic Flow Meter For Compressed Air and Nitrogen -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Pipe Diameter 0.98 to 7.87 inch (25 to 200 mm)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOWC5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
Flow Sensors - Industrial - 2171-SFAB-50U-HQ6-PNLK-PNVBA-M12-ND - DigiKey
Specs
Product Standards RoHS
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-50A6-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 13.20 GPM (0.0 to 50 L/min)
View Details
3 suppliers