Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | ifm electronic gmbh | DigiKey | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SA2000 | SA2000 | 2330-SA2000-ND |
| Product Name | Flow sensor | Flow sensor | Flow Sensors - Industrial |
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | |
| Operating Temperature | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |
| Process Media Type | Liquid; Gas | Liquid; Gas | Liquid; Gas |
| Operating Pressure | 1450 psi (1021 m H2O) | 1450 psi (1021 m H2O) | |
| Media Temperature | -4 to 194 F (-20 to 90 C) | -4 to 194 F (-20 to 90 C) |