Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW AIR 0.8 ~ 100LPM
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Volumetric Gas Flow Switches | Volumetric Gas Flow Switches | Flow Meters |
| Product Number | SDP110 | SDP110 | 2330-SDP110-ND |
| Product Name | air gap sensor | Gap distance sensor | Flow Sensors - Industrial |
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |
| End Fittings | In-line Threaded | In-line Threaded | |
| Process Media Type | Gas | Gas | Gas |
| Operating Pressure | 232 psi (163 m H2O) | 232 psi (163 m H2O) |