ifm electronic gmbh Flow sensor SA4110

Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow sensor - SA4110 - ifm electronic gmbh
Essen, Germany
Flow sensor
SA4110
Flow sensor SA4110
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
  • Measurement of flow and temperature at the same time
  • Optimised for water, oils and air
  • Red/green display for clear identification of the acceptable range
  • With switching output, analogue signal and IO-Link
  • The process connection can be rotated for optimum alignment
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flow sensor - SA4110 - ifm efector inc.
Malvern, PA, United States
Flow sensor
SA4110
Flow sensor SA4110
Measurement of flow and temperature at the same time Optimized for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analog signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Measurement of flow and temperature at the same time
  • Optimized for water, oils and air
  • Red/green display for clear identification of the acceptable range
  • With switching output, analog signal and IO-Link
  • The process connection can be rotated for optimum alignment
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SA4110-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SA4110-ND
Flow Sensors - Industrial 2330-SA4110-ND
SENSOR FLOW AIR/LIQ

SENSOR FLOW AIR/LIQ

Buy Now Datasheet
Flow Sensors - 596834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
596834
Flow Sensors 596834
ifm electronic SA4110 Flow Sensor

ifm electronic SA4110 Flow Sensor

Supplier's Site
Flow sensor ifm efector SA4110 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow sensor ifm efector SA4110
Flow sensor ifm efector SA4110
The flow monitor SA4110 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 50 bar. Thanks to the adjustable compression fitting process connection, the flow monitor SA4110 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA4110 to reliably connect to your controller. The flow monitor SA4110 offers the possibility to measure in both relative and absolute scales.

The flow monitor SA4110 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 50 bar. Thanks to the adjustable compression fitting process connection, the flow monitor SA4110 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA4110 to reliably connect to your controller. The flow monitor SA4110 offers the possibility to measure in both relative and absolute scales.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SA4110 SA4110 2330-SA4110-ND 596834
Product Name Flow sensor Flow sensor Flow Sensors - Industrial Flow Sensors Flow sensor ifm efector SA4110
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink CE, cULus
Operating Temperature -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas Liquid; Gas Liquid; Gas Liquid; Gas
Operating Pressure 725 psi (510 m H2O) 725 psi (510 m H2O) 725 psi (510 m H2O) 50 psi (35.19 m H2O)
Media Temperature -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas; Steam
Operating Pressure 20000 psi (14076 m H2O)
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Sensors - 2888258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335689 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.88 to 8.80 GPM (3.33 to 33.33 L/min)
View Details