From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic SV4051 Flow Meter
SENSOR FLOW LIQ 0.9~15 LPM
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SV4051 | SV4051 | 596294 | 2330-SV4051-ND |
| Product Name | Vortex flow meter | Vortex flow meter | Flow Sensors | Flow Sensors - Industrial |
| Meter Technology | Vortex (Shedding) Meter | Vortex (Shedding) Meter | Vortex (Shedding) Meter | |
| Approvals | Underwriters Laboratory; ce, cul | Underwriters Laboratory; ce, cul | ||
| Operating Temperature | 5 to 185 F (-15 to 85 C) | 5 to 185 F (-15 to 85 C) | 5 to 185 F (-15 to 85 C) | |
| Process Media Type | Liquid | Liquid | Liquid | Liquid |
| Operating Pressure | 232 psi (163 m H2O) | 232 psi (163 m H2O) | 471 psi (332 m H2O) |