Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 1.3 ~ 26.4 GPM
The SV7614 vortex flow meter from ifm with a measuring range of 1.3-26.4 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = Temperature monitoring (analog 4-20 mA), OUT2 = Flow monitoring (analog 4-20 mA). Thanks to the 3/4" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV7614 vortex flow meter can be adapted to the respective application. The SV7614 vortex flow meter is used for flow rate measurement of water, deionized water, and cooling water.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SV7614 | SV7614 | 2330-SV7614-ND | |
| Product Name | Vortex flow meter with display | SV vortex flowmeters with display for water based media | Flow Sensors - Industrial | Vortex flow meter ifm efector SV7614 |
| Meter Technology | Vortex (Shedding) Meter | Vortex (Shedding) Meter | Vortex (Shedding) Meter | |
| Approvals | Underwriters Laboratory; ce, cul | Underwriters Laboratory; ce, cul | CE, cULus | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |
| Process Media Type | Liquid | Liquid | Liquid | Liquid |
| Operating Pressure | 174 psi (122 m H2O) | 174 psi (122 m H2O) | 12 psi (8.45 m H2O) |