Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 0.5~75 LPM
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SU7031 | SU7031 | 2330-SU7031-ND |
| Product Name | Ultrasonic flow meter | Ultrasonic flow meter | Flow Sensors - Industrial |
| Meter Technology | Ultrasonic | Ultrasonic | |
| Approvals | Underwriters Laboratory; ce, cul, ktw, iolink | Underwriters Laboratory; ce, cul, ktw, iolink | |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) |
| Process Media Type | Liquid | Liquid | Liquid |
| Operating Pressure | 1450 psi (1021 m H2O) | 1450 psi (1021 m H2O) |