ifm electronic gmbh Magnetic-inductive flow meter SM6020

Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM6000 Product comparison: SM6020 / SM6000 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet
Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM6000 Product comparison: SM6020 / SM6000 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SM6020 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SM6020
Magnetic-inductive flow meter SM6020
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM6000 Product comparison: SM6020 / SM6000 When selecting an alternative article and accessories please note that technical data may differ!
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analogue output and pulse output
  • Clearly readable colour display with red/green colour change
  • No inlet and output pipe lengths required
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: SM6000 Product comparison: SM6020 / SM6000 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Magnetic-inductive flow meter - SM6020 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SM6020
Magnetic-inductive flow meter SM6020
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly readable color display with red/green color change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: SM6000 Product comparison: SM6020 / SM6000 When selecting an alternative article and accessories please note that technical data may differ! From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analog output and pulse output
  • Clearly readable color display with red/green color change
  • No inlet and output pipe lengths required
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: SM6000 Product comparison: SM6020 / SM6000 When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SM6020-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SM6020-ND
Flow Sensors - Industrial 2330-SM6020-ND
SENSOR FLOW LIQ 0.03 ~ 6.6 GPM

SENSOR FLOW LIQ 0.03 ~ 6.6 GPM

Buy Now Datasheet
Magnetic-inductive flow meter ifm efector SM6020 -  - Automation24, Inc.
King of Prussia, PA, United States
Magnetic-inductive flow meter ifm efector SM6020
Magnetic-inductive flow meter ifm efector SM6020
The SM6020 electromagnetic volumetric flow sensor from ifm electronic with a measuring range of 0.01–9.25 GPM enables high accuracy, reproducibility and measuring dynamics. For signal processing, Normally Open and Normally Closed contacts (programmable) as well as an analog output (4-20 mA - scalable) are available. The G 1/2 male process connection, the M12 plug connection and the flexible key programming allow the electromagnetic volumetric flow sensor SM6020 to be adapted to different conditions. The SM6020 electromagnetic volumetric flow sensor is used for flow, consumption and medium temperature measurement (-20 to 90 °C) of conductive liquid media, e.g. coolant in welding systems, water and water-based media.

The SM6020 electromagnetic volumetric flow sensor from ifm electronic with a measuring range of 0.01–9.25 GPM enables high accuracy, reproducibility and measuring dynamics. For signal processing, Normally Open and Normally Closed contacts (programmable) as well as an analog output (4-20 mA - scalable) are available. The G 1/2 male process connection, the M12 plug connection and the flexible key programming allow the electromagnetic volumetric flow sensor SM6020 to be adapted to different conditions. The SM6020 electromagnetic volumetric flow sensor is used for flow, consumption and medium temperature measurement (-20 to 90 °C) of conductive liquid media, e.g. coolant in welding systems, water and water-based media.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SM6020 SM6020 2330-SM6020-ND
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter Flow Sensors - Industrial Magnetic-inductive flow meter ifm efector SM6020
Meter Technology Electromagnetic Electromagnetic Electromagnetic
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink CE, cULus
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Process Media Type Liquid Liquid Liquid Liquid
Operating Pressure 232 psi (163 m H2O) 232 psi (163 m H2O) 16 psi (11.26 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Water Flowmeter with Printer - PUF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Accuracy 1 ±%
View Details
Electronics, Transmitters & Controllers - ProComm Max Signal Transmitter, PCMAX - McCrometer, Inc.
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Plastic Digital Flow Meter - DM-P Series - Assured Automation
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details