ifm electronic gmbh Flow meter with integrated backflow prevention and display SBY233

Description
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet
Description
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow meter with integrated backflow prevention and display - SBY233 - ifm electronic gmbh
Essen, Germany
Flow meter with integrated backflow prevention and display
SBY233
Flow meter with integrated backflow prevention and display SBY233
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
  • Precise detection of flow and medium temperature
  • Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs
  • Very fast response time (~10 ms)
  • With switching output, analogue output or frequency output and IO-Link
  • Clearly visible LED display with red/green colour change
  • Convenient operation via buttons or parameter setting via IO-Link

Please note the changed housing design!

Supplier's Site
Flow meter with fast response and display - SBY233 - ifm efector inc.
Malvern, PA, United States
Flow meter with fast response and display
SBY233
Flow meter with fast response and display SBY233
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output or frequency output and IO-Link Clearly visible LED display with red/green color change Convenient operation via buttons or parameter setting via IO-Link Learn more Please note the changed housing design! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise detection of flow and medium temperature
  • Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs
  • Very fast response time (~10 ms)
  • With switching output, analog output or frequency output and IO-Link
  • Clearly visible LED display with red/green color change
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Please note the changed housing design!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SBY233-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SBY233-ND
Flow Sensors - Industrial 2330-SBY233-ND
SENSOR FLOW LIQ 0.5~25 LPM

SENSOR FLOW LIQ 0.5~25 LPM

Buy Now Datasheet
Flow Sensors - 191448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
191448
Flow Sensors 191448
ifm electronic SBY233 Flow Sensor

ifm electronic SBY233 Flow Sensor

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SBY233 SBY233 2330-SBY233-ND 191448
Product Name Flow meter with integrated backflow prevention and display Flow meter with fast response and display Flow Sensors - Industrial Flow Sensors
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid Liquid
Operating Pressure 580 psi (408 m H2O) 580 psi (408 m H2O) 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Saddle Style - MC2K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335050 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 8.80 to 88.00 GPM (33.33 to 333 L/min)
View Details
Flow sensor - SA2004 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details