Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The flow monitor SA4314 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 50 bar. Thanks to the adjustable compression fitting process connection, the flow monitor SA4314 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA4314 to reliably connect to your controller. The flow monitor SA4314 offers the possibility to measure in both relative and absolute scales.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SA4314 | SA4314 | 2330-SA4314-ND | |
| Product Name | Flow sensor | Flow sensor | Flow Sensors - Industrial | Flow sensor ifm efector SA4314 |
| Approvals | Underwriters Laboratory; ce, cul | Underwriters Laboratory; ce, cul | CE, cULus | |
| Operating Temperature | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |
| Process Media Type | Liquid; Gas | Liquid; Gas | Liquid; Gas | Liquid; Gas |
| Operating Pressure | 725 psi (510 m H2O) | 725 psi (510 m H2O) | 50 psi (35.19 m H2O) | |
| Media Temperature | -4 to 212 F (-20 to 100 C) | -4 to 212 F (-20 to 100 C) | -4 to 212 F (-20 to 100 C) |