ifm electronic gmbh Magnetic-inductive flow meter SMF820

Description
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SMF820 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SMF820
Magnetic-inductive flow meter SMF820
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
  • Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry
  • Measured variables: flow rate, total volume, temperature, conductivity and fluid detection
  • Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons
  • Reduced cabling by combining supply voltage and output signals via an M12 connection
  • Housing design increases shock and vibration resistance
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Magnetic-inductive flow meter - SMF820 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SMF820
Magnetic-inductive flow meter SMF820
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry
  • Measured variables: flow rate, total volume, temperature, conductivity and fluid detection
  • Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons
  • Reduced cabling by combining supply voltage and output signals via an M12 connection
  • Housing design increases shock and vibration resistance
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SMF820-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SMF820-ND
Flow Sensors - Industrial 2330-SMF820-ND
SENSOR FLOW LIQ 75 ~ 7500 LPM

SENSOR FLOW LIQ 75 ~ 7500 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SMF820 SMF820 2330-SMF820-ND
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter Flow Sensors - Industrial
Meter Technology Electromagnetic Electromagnetic
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature -4 to 149 F (-20 to 65 C) -4 to 149 F (-20 to 65 C) -4 to 149 F (-20 to 65 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 232 psi (163 m H2O) 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC4000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Liquid Flow Meters - Micro - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details