Learn more
Limited availability. Alternative article: SM8601 Product comparison: SM8621 / SM8601
When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 0.06 ~ 39.6 GPM
The SM8621 electromagnetic volumetric flow sensor from ifm electronic with a measuring range of 0.06–39.6 GPM GPM enables high accuracy, reproducibility and measuring dynamics. For signal processing, Normally Open and Normally Closed contacts (programmable) as well as an analog output (4-20 mA - scalable) are available. The 1" NPT female process connection, the M12 plug connection and the flexible key programming allow the electromagnetic volumetric flow sensor SM8621 to be adapted to different conditions. The SM8621 electromagnetic volumetric flow sensor is used for flow, consumption and medium temperature measurement (-20 to 90 °C) of conductive liquid media, e.g. coolant in welding systems, water and water-based media.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SM8621 | SM8621 | 2330-SM8621-ND | |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter | Flow Sensors - Industrial | Magnetic-inductive flow meter ifm efector SM8621 |
| Meter Technology | Electromagnetic | Electromagnetic | Electromagnetic | |
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | CE, cULus | |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) |
| Process Media Type | Liquid | Liquid | Liquid | Liquid |
| Operating Pressure | 232 psi (163 m H2O) | 232 psi (163 m H2O) | 16 psi (11.26 m H2O) |