ifm electronic gmbh Flow sensor SA5014

Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
Request a Quote Datasheet
Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow sensor - SA5014 - ifm electronic gmbh
Essen, Germany
Flow sensor
SA5014
Flow sensor SA5014
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
  • Measurement of flow and temperature at the same time
  • Optimised for water, oils and air
  • Clearly visible 4-digit LED display
  • With two scalable analogue outputs
  • The process connection can be rotated for optimum alignment
Supplier's Site
Flow sensor - SA5014 - ifm efector inc.
Malvern, PA, United States
Flow sensor
SA5014
Flow sensor SA5014
Measurement of flow and temperature at the same time Optimized for water, oils and air Clearly visible numerical display With two scalable analog outputs The process connection can be rotated for optimum alignment Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Measurement of flow and temperature at the same time
  • Optimized for water, oils and air
  • Clearly visible numerical display
  • With two scalable analog outputs
  • The process connection can be rotated for optimum alignment

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SA5014-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SA5014-ND
Flow Sensors - Industrial 2330-SA5014-ND
SENSOR FLOW GAS/LIQ

SENSOR FLOW GAS/LIQ

Buy Now Datasheet
Flow sensor ifm efector SA5014 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow sensor ifm efector SA5014
Flow sensor ifm efector SA5014
The flow monitor SA5014 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 100 bar. Due to the variable process connection (internal thread M18 x 1.5 for adapter) the flow monitor SA5014 integrates easily into any application. Using the conventional M12 connector allows the flow monitor SA5014 to reliably connect to the controller. The flow monitor SA5014 offers the possibility to measure in both relative and absolute scales.

The flow monitor SA5014 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 100 bar. Due to the variable process connection (internal thread M18 x 1.5 for adapter) the flow monitor SA5014 integrates easily into any application. Using the conventional M12 connector allows the flow monitor SA5014 to reliably connect to the controller. The flow monitor SA5014 offers the possibility to measure in both relative and absolute scales.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SA5014 SA5014 2330-SA5014-ND
Product Name Flow sensor Flow sensor Flow Sensors - Industrial Flow sensor ifm efector SA5014
Approvals Underwriters Laboratory; ce, cul Underwriters Laboratory; ce, cul cULus
Operating Temperature -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas Liquid; Gas Liquid; Gas Liquid; Gas
Operating Pressure 1450 psi (1021 m H2O) 1450 psi (1021 m H2O) 100 psi (70.38 m H2O)
Media Temperature -4 to 194 F (-20 to 90 C) -4 to 194 F (-20 to 90 C) -4 to 194 F (-20 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensor - SA2000 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details