ifm electronic gmbh Ultrasonic flow meter SU8020

Description
Accurate flow measurement of ultrapure water and water A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Accurate flow measurement of ultrapure water and water A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic flow meter - SU8020 - ifm electronic gmbh
Essen, Germany
Ultrasonic flow meter
SU8020
Ultrasonic flow meter SU8020
Accurate flow measurement of ultrapure water and water A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link
  • Accurate flow measurement of ultrapure water and water
  • A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance
  • The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials
  • Operating status LED signals the sensor status and allows conclusions about process quality
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Ultrasonic flow meter - SU8020 - ifm efector inc.
Malvern, PA, United States
Ultrasonic flow meter
SU8020
Ultrasonic flow meter SU8020
Accurate flow measurement of ultrapure water and water A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Accurate flow measurement of ultrapure water and water
  • A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance
  • The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials
  • Operating status LED signals the sensor status and allows conclusions about process quality
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SU8020-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SU8020-ND
Flow Sensors - Industrial 2330-SU8020-ND
SENSOR FLOW LIQ 1 ~ 240 LPM

SENSOR FLOW LIQ 1 ~ 240 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SU8020 SU8020 2330-SU8020-ND
Product Name Ultrasonic flow meter Ultrasonic flow meter Flow Sensors - Industrial
Meter Technology Ultrasonic Ultrasonic
Approvals Underwriters Laboratory; ce, cul, ktw, iolink Underwriters Laboratory; ce, cul, ktw, iolink
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 1450 psi (1021 m H2O) 1450 psi (1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801896 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.07 to 0.66 GPM (0.2500 to 2.5 L/min)
View Details
Electromagnetic Flow Meters, Vera Mag - The Rugged Industrial Electromagnetic Flanged Flow Meter, VM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 199 F (-10 to 93 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details