ifm electronic gmbh Vortex flow meter with display SV4614

Description
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
Request a Quote Datasheet
Description
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex flow meter with display - SV4614 - ifm electronic gmbh
Essen, Germany
Vortex flow meter with display
SV4614
Vortex flow meter with display SV4614
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
  • Reliable detection of flow and medium temperature
  • Precise linearized analogue output
  • Display can be rotated for optimum alignment
  • Clearly readable colour display with red/green colour change
  • Suitable for water, deionised water and cooling water
Supplier's Site
SV vortex flowmeters with display for water based media - SV4614 - ifm efector inc.
Malvern, PA, United States
SV vortex flowmeters with display for water based media
SV4614
SV vortex flowmeters with display for water based media SV4614
Reliable detection of flow and medium temperature Precise linearized analog output Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized water and cooling water Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of flow and medium temperature
  • Precise linearized analog output
  • Display can be rotated for optimum alignment
  • Clearly readable color display with red/green color change
  • Suitable for water, deionized water and cooling water

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SV4614-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SV4614-ND
Flow Sensors - Industrial 2330-SV4614-ND
SENSOR FLOW LIQ 1.3 ~ 26.4 GPM

SENSOR FLOW LIQ 1.3 ~ 26.4 GPM

Buy Now Datasheet
Vortex flow meter ifm efector SV4614 -  - Automation24, Inc.
King of Prussia, PA, United States
Vortex flow meter ifm efector SV4614
Vortex flow meter ifm efector SV4614
The SV4614 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = Temperature monitoring (analog 4-20 mA), OUT2 = Flow monitoring (analog 4-20 mA). Thanks to the 1/2" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV4614 vortex flow meter can be adapted to the respective application. The SV4614 vortex flow meter is used for flow rate measurement of water, deionized water, and cooling water.

The SV4614 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = Temperature monitoring (analog 4-20 mA), OUT2 = Flow monitoring (analog 4-20 mA). Thanks to the 1/2" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV4614 vortex flow meter can be adapted to the respective application. The SV4614 vortex flow meter is used for flow rate measurement of water, deionized water, and cooling water.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SV4614 SV4614 2330-SV4614-ND
Product Name Vortex flow meter with display SV vortex flowmeters with display for water based media Flow Sensors - Industrial Vortex flow meter ifm efector SV4614
Meter Technology Vortex (Shedding) Meter Vortex (Shedding) Meter Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul Underwriters Laboratory; ce, cul CE, cULus
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid Liquid
Operating Pressure 174 psi (122 m H2O) 174 psi (122 m H2O) 12 psi (8.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335022 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.66 to 6.60 GPM (2.5 to 25 L/min)
View Details
High Output PVC Flow Meter - TM Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Coriolis Mass Flowmeter - CoriolisMaster - FCB130 & 150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Features Programmable
Approvals MID/OIML R117 certified
View Details