View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Volumetric Liquid Flow Switches | Volumetric Liquid Flow Switches |
| Product Number | SBU324 | SBU324 |
| Product Name | Flow sensor with integrated backflow prevention | Flow sensor with fast response time |
| Meter Type | Volumetric Flow Meter | Volumetric Flow Meter |
| Approvals | ce, cul | ce, cul |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |
| End Fittings | In-line Threaded | In-line Threaded |
| Process Media Type | Liquid | Liquid |