Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic SA5004 Flow Sensor
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SA5004 | SA5004 | 2330-SA5004-ND | 191270 |
| Product Name | Flow sensor | Flow sensor | Flow Sensors - Industrial | Flow Sensors |
| Approvals | Underwriters Laboratory; ce, cul | Underwriters Laboratory; ce, cul | ||
| Operating Temperature | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |
| Process Media Type | Liquid; Gas | Liquid; Gas | Liquid; Gas | Liquid; Gas |
| Operating Pressure | 1450 psi (1021 m H2O) | 1450 psi (1021 m H2O) | 1450 psi (1021 m H2O) | |
| Media Temperature | -4 to 194 F (-20 to 90 C) | -4 to 194 F (-20 to 90 C) |