Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The SI5000 flow sensor from ifm, with a programmable output as normally open or normally closed, measures liquid and gaseous media in a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases at a pressure rating up to 30 bar. Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SI5000 flow monitor can easily be integrated in the application. By means of the common M12 connector, the SI5000 flow sensor can be reliably connected to the evaluation unit. Replacement for SI1000. Note: Observe the pressure resistance: SI5000 only up to 30 bar!
| ifm efector inc. | ifm electronic gmbh | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Flow Meters | Liquid Flow Meters |
| Product Number | SI5000 | SI5000 | 2330-SI5000-ND | 2309410 | |
| Product Name | Flow monitor | Flow monitor | Flow Sensors - Industrial | Flow Sensors | Flow monitor ifm efector SI5000 |
| Approvals | ce, cul | ce, cul | CE, cULus | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | 176 F (80 C) | -13 to 176 F (-25 to 80 C) |
| Process Media Type | Liquid; Gas | Liquid; Gas | Liquid; Gas | Liquid; Gas | |
| Operating Pressure | 435 psi (306 m H2O) | 435 psi (306 m H2O) | 30 psi (21.11 m H2O) | ||
| Media Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |