ifm electronic gmbh Magnetic-inductive flow meter SMF521

Description
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SMF521 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SMF521
Magnetic-inductive flow meter SMF521
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance Convenient operation via buttons or parameter setting via IO-Link
  • Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry
  • Measured variables: flow rate, total volume, temperature, conductivity and fluid detection
  • Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons
  • Reduced cabling by combining supply voltage and output signals via an M12 connection
  • Housing design increases shock and vibration resistance
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Magnetic-inductive flow meter - SMF521 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SMF521
Magnetic-inductive flow meter SMF521
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry
  • Measured variables: flow rate, total volume, temperature, conductivity and fluid detection
  • Easy to set up thanks to app-based menu, guided installation and hygienic pushbuttons
  • Reduced cabling by combining supply voltage and output signals via an M12 connection
  • Housing design increases shock and vibration resistance
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SMF521-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SMF521-ND
Flow Sensors - Industrial 2330-SMF521-ND
SENSOR FLOW LIQ 20 ~ 2000 LPM

SENSOR FLOW LIQ 20 ~ 2000 LPM

Buy Now Datasheet
Flow Controllers - 687522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Controllers
687522
Flow Controllers 687522
ifm electronic SMF521 Flow Controller

ifm electronic SMF521 Flow Controller

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Flow Meters
Product Number SMF521 SMF521 2330-SMF521-ND 687522
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter Flow Sensors - Industrial Flow Controllers
Meter Technology Electromagnetic Electromagnetic
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature -4 to 149 F (-20 to 65 C) -4 to 149 F (-20 to 65 C) -4 to 149 F (-20 to 65 C) -4 F (-20 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 362 psi (255 m H2O) 362 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, SPI Mag - Ideal for Clean or Dirty Water Flow Measurement, SPI3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
Flow Sensors - 5113965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801962 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.02 to 0.22 GPM (0.0758 to 0.8333 L/min)
View Details