ifm electronic gmbh Magnetic-inductive flow meter SM9500

Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SM9500 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SM9500
Magnetic-inductive flow meter SM9500
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analogue output and pulse output
  • Clearly visible 4-digit LED display
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Magnetic-inductive flow meter - SM9500 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SM9500
Magnetic-inductive flow meter SM9500
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analog output and pulse output
  • Clearly visible numerical display
  • Convenient operation via buttons or parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SM9500 SM9500
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter
Meter Technology Electromagnetic Electromagnetic
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, ktw, iolink Underwriters Laboratory; ce, cul, ktw, iolink
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Process Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Field Mag - Field-Proven Electromagnetic Flanged Flow Meter, FM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Flow Sensors - 4474427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
Gas Volumetric Flow Rate 3.53E-4 to 0.0353 SCFM (6.00E-4 to 0.0600 m³/hr)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details