ifm electronic gmbh hand-held device for the location of leaks SDL100

Description
The smallest leaks are detected and visualised on the display The amount of loss is calculated directly along with the savings potential The free reporting software helps simplify ISO 50001 documentation
Request a Quote Datasheet
Description
The smallest leaks are detected and visualised on the display The amount of loss is calculated directly along with the savings potential The free reporting software helps simplify ISO 50001 documentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
hand-held device for the location of leaks - SDL100 - ifm electronic gmbh
Essen, Germany
hand-held device for the location of leaks
SDL100
hand-held device for the location of leaks SDL100
The smallest leaks are detected and visualised on the display The amount of loss is calculated directly along with the savings potential The free reporting software helps simplify ISO 50001 documentation
  • The smallest leaks are detected and visualised on the display
  • The amount of loss is calculated directly along with the savings potential
  • The free reporting software helps simplify ISO 50001 documentation
Supplier's Site
hand-held device for the location of leaks - SDL100 - ifm efector inc.
Malvern, PA, United States
hand-held device for the location of leaks
SDL100
hand-held device for the location of leaks SDL100
The smallest leaks are detected and visualized on the display The amount of loss is calculated directly along with the savings potential The free reporting software helps simplify ISO 50001 documentation From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • The smallest leaks are detected and visualized on the display
  • The amount of loss is calculated directly along with the savings potential
  • The free reporting software helps simplify ISO 50001 documentation

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SDL100-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SDL100-ND
Flow Sensors - Industrial 2330-SDL100-ND
SENSOR FLOW AIR/GAS 100 ML /MIN

SENSOR FLOW AIR/GAS 100 ML /MIN

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Flow Meters Flow Meters Flow Meters
Product Number SDL100 SDL100 2330-SDL100-ND
Product Name hand-held device for the location of leaks hand-held device for the location of leaks Flow Sensors - Industrial
Approvals ce ce
Operating Temperature 23 to 122 F (-5 to 50 C) 23 to 122 F (-5 to 50 C) 23 to 122 F (-5 to 50 C)
Process Media Type Gas Gas
Media Temperature 23 to 122 F (-5 to 50 C) 23 to 122 F (-5 to 50 C)
Interface Options USB; WLAN USB; WLAN
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247015 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic flowmeter (TIME DELTA-C) - FSV-2,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
Flow Meter - 88354756 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details