ifm electronic gmbh Flow transmitter with integrated backflow prevention SBG432

Description
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Please note the changed housing design!
Request a Quote
Description
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Please note the changed housing design!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow transmitter with integrated backflow prevention - SBG432 - ifm electronic gmbh
Essen, Germany
Flow transmitter with integrated backflow prevention
SBG432
Flow transmitter with integrated backflow prevention SBG432
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Please note the changed housing design!
  • Precise detection of flow in pipes
  • Suitable for water, oils and glycol solutions
  • Precise linearized analogue output
  • Robust housing with very high pressure rating
  • Lifespan of more than 10 million pressure cycles

Please note the changed housing design!

Supplier's Site
Flow transmitters with fast response time - SBG432 - ifm efector inc.
Malvern, PA, United States
Flow transmitters with fast response time
SBG432
Flow transmitters with fast response time SBG432
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analog output Robust housing with very high pressure resistance Lifespan of more than 10 million pressure cycles Learn more Please note the changed housing design! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise detection of flow in pipes
  • Suitable for water, oils and glycol solutions
  • Precise linearized analog output
  • Robust housing with very high pressure resistance
  • Lifespan of more than 10 million pressure cycles

Learn more
Please note the changed housing design!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SBG432 SBG432
Product Name Flow transmitter with integrated backflow prevention Flow transmitters with fast response time
Approvals ce, cul ce, cul
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid
Operating Pressure 580 psi (408 m H2O) 580 psi (408 m H2O)
Media Temperature 14 to 212 F (-10 to 100 C) 14 to 212 F (-10 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Magnetic-inductive flow meter - SM7000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals ce, cul, iolink
View Details
4 suppliers
Flow Sensors - Industrial - 2171-SFAW-100T-X-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC250EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details