ifm electronic gmbh Vortex flow meter with display SV7504

Description
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
Request a Quote Datasheet
Description
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex flow meter with display - SV7504 - ifm electronic gmbh
Essen, Germany
Vortex flow meter with display
SV7504
Vortex flow meter with display SV7504
Reliable detection of flow and medium temperature Precise linearized analogue output Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water
  • Reliable detection of flow and medium temperature
  • Precise linearized analogue output
  • Display can be rotated for optimum alignment
  • Clearly readable colour display with red/green colour change
  • Suitable for water, deionised water and cooling water
Supplier's Site
SV vortex flowmeters with display for water based media - SV7504 - ifm efector inc.
Malvern, PA, United States
SV vortex flowmeters with display for water based media
SV7504
SV vortex flowmeters with display for water based media SV7504
Reliable detection of flow and medium temperature Precise linearized analog output Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized water and cooling water Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of flow and medium temperature
  • Precise linearized analog output
  • Display can be rotated for optimum alignment
  • Clearly readable color display with red/green color change
  • Suitable for water, deionized water and cooling water

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SV7504-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SV7504-ND
Flow Sensors - Industrial 2330-SV7504-ND
SENSOR FLOW LIQ 5 ~ 100 LPM

SENSOR FLOW LIQ 5 ~ 100 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SV7504 SV7504 2330-SV7504-ND
Product Name Vortex flow meter with display SV vortex flowmeters with display for water based media Flow Sensors - Industrial
Meter Technology Vortex (Shedding) Meter Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul Underwriters Laboratory; ce, cul
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 174 psi (122 m H2O) 174 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - Industrial - 2171-SFAW-32-X-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow sensor - SA2004 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers