ifm electronic gmbh Flow sensor SA4310

Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow sensor - SA4310 - ifm electronic gmbh
Essen, Germany
Flow sensor
SA4310
Flow sensor SA4310
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
  • Measurement of flow and temperature at the same time
  • Optimised for water, oils and air
  • Red/green display for clear identification of the acceptable range
  • With switching output, analogue signal and IO-Link
  • The process connection can be rotated for optimum alignment
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flow sensor - SA4310 - ifm efector inc.
Malvern, PA, United States
Flow sensor
SA4310
Flow sensor SA4310
Measurement of flow and temperature at the same time Optimized for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analog signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Measurement of flow and temperature at the same time
  • Optimized for water, oils and air
  • Red/green display for clear identification of the acceptable range
  • With switching output, analog signal and IO-Link
  • The process connection can be rotated for optimum alignment
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SA4310-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SA4310-ND
Flow Sensors - Industrial 2330-SA4310-ND
SENSOR FLOW AIR/LIQ

SENSOR FLOW AIR/LIQ

Buy Now Datasheet
Flow sensor ifm efector SA4310 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow sensor ifm efector SA4310
Flow sensor ifm efector SA4310
The flow monitor SA4310 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 50 bar. Thanks to the adjustable compression fitting process connection, the flow monitor SA4310 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA4310 to reliably connect to your controller. The flow monitor SA4110 offers the possibility to measure in both relative and absolute scales.

The flow monitor SA4310 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 50 bar. Thanks to the adjustable compression fitting process connection, the flow monitor SA4310 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA4310 to reliably connect to your controller. The flow monitor SA4110 offers the possibility to measure in both relative and absolute scales.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters Liquid Flow Meters
Product Number SA4310 SA4310 2330-SA4310-ND
Product Name Flow sensor Flow sensor Flow Sensors - Industrial Flow sensor ifm efector SA4310
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink CE, cULus
Operating Temperature -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas Liquid; Gas Liquid; Gas
Operating Pressure 725 psi (510 m H2O) 725 psi (510 m H2O) 50 psi (35.19 m H2O)
Media Temperature -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

HY COMP - 467927 - BARTEC
Specs
Process Media Type Liquid
View Details
Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93F - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Additional Variables Measured Temperature
Approvals ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FM, CE, NFPA Code 30 Compliance
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Plastic Multi-Jet Water Meter - WM-PC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 105 F (41 C)
Process Media Type Liquid
View Details