ifm electronic gmbh Flow sensor SA4114

Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
Request a Quote Datasheet
Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow sensor - SA4114 - ifm electronic gmbh
Essen, Germany
Flow sensor
SA4114
Flow sensor SA4114
Measurement of flow and temperature at the same time Optimised for water, oils and air Clearly visible 4-digit LED display With two scalable analogue outputs The process connection can be rotated for optimum alignment
  • Measurement of flow and temperature at the same time
  • Optimised for water, oils and air
  • Clearly visible 4-digit LED display
  • With two scalable analogue outputs
  • The process connection can be rotated for optimum alignment
Supplier's Site
Flow sensor - SA4114 - ifm efector inc.
Malvern, PA, United States
Flow sensor
SA4114
Flow sensor SA4114
Measurement of flow and temperature at the same time Optimized for water, oils and air Clearly visible numerical display With two scalable analog outputs The process connection can be rotated for optimum alignment Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Measurement of flow and temperature at the same time
  • Optimized for water, oils and air
  • Clearly visible numerical display
  • With two scalable analog outputs
  • The process connection can be rotated for optimum alignment

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SA4114-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SA4114-ND
Flow Sensors - Industrial 2330-SA4114-ND
SENSOR FLOW AIR/LIQ

SENSOR FLOW AIR/LIQ

Buy Now Datasheet
Flow sensor ifm efector SA4114 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow sensor ifm efector SA4114
Flow sensor ifm efector SA4114
The flow monitor SA4114 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 50 bar. Thanks to the adjustable compression fitting process connection, the flow monitor SA4114 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA4114 to reliably connect to your controller. The flow monitor SA4114 offers the possibility to measure in both relative and absolute scales.

The flow monitor SA4114 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 50 bar. Thanks to the adjustable compression fitting process connection, the flow monitor SA4114 integrates easily into most applications. Using the conventional M12 connector allows the flow monitor SA4114 to reliably connect to your controller. The flow monitor SA4114 offers the possibility to measure in both relative and absolute scales.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters Liquid Flow Meters
Product Number SA4114 SA4114 2330-SA4114-ND
Product Name Flow sensor Flow sensor Flow Sensors - Industrial Flow sensor ifm efector SA4114
Approvals Underwriters Laboratory; ce, cul Underwriters Laboratory; ce, cul CE, cULus
Operating Temperature -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas Liquid; Gas Liquid; Gas
Operating Pressure 725 psi (510 m H2O) 725 psi (510 m H2O) 50 psi (35.19 m H2O)
Media Temperature -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

VN Compact Electromagnetic Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - Industrial - 2171-SFAW-100-X-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters, SPI Mag - Ideal for Clean or Dirty Water Flow Measurement, SPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details
Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
View Details