Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 3~300 CM / S
ifm electronic SI5004 Flow Sensor
The SI5004 flow sensor from ifm electronic, with an analog output 4-20 mA, measures liquid media in a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids at a pressure rating up to 300 bar. Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the sensor can easily be integrated in the application. By means of the common M12 connector, the SI5004 flow sensor can be reliably connected to the evaluation unit. Replacement for SI1004.
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SI5004 | SI5004 | 2330-SI5004-ND | 191249 | |
| Product Name | Flow transmitter | Flow transmitter | Flow Sensors - Industrial | Flow Sensors | Flow monitor ifm efector SI5004 |
| Approvals | ce, cul | ce, cul | CE, cULus | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Process Media Type | Liquid | Liquid | Liquid | Liquid | Liquid |
| Operating Pressure | 4351 psi (3062 m H2O) | 4351 psi (3062 m H2O) | 4351 psi (3062 m H2O) | 300 psi (211 m H2O) | |
| Media Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 F (-25 C) | -13 to 176 F (-25 to 80 C) |