Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SBT633 | SBT633 |
| Product Name | Flow transmitter with integrated backflow prevention | Flow transmitters with fast response time |
| Approvals | ce | ce |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 435 psi (306 m H2O) | 435 psi (306 m H2O) |
| Media Temperature | 50 to 356 F (10 to 180 C) | 50 to 356 F (10 to 180 C) |