Please note the changed housing design!
Learn more
Please note the changed housing design!
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic SBG332 Flow Sensor
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Flow Meters |
| Product Number | SBG332 | SBG332 | 596094 |
| Product Name | Flow sensor with integrated backflow prevention | Flow sensor with fast response time | Flow Sensors |
| Approvals | ce, cul | ce, cul | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | |
| Process Media Type | Liquid | Liquid | |
| Operating Pressure | 580 psi (408 m H2O) | 580 psi (408 m H2O) | 580 psi (408 m H2O) |
| Media Temperature | 32 to 185 F (0 to 85 C) | 32 to 185 F (0 to 85 C) |