Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 0.03 ~ 6.6 GPM
The SM2001 magnetic-inductive flow meter from ifm with a measuring range of 1.3-160 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT = flow monitoring (binary), quantity meter (pulses), preset counter (binary) and OUT2 = flow or temperature monitoring (analog or binary). Thanks to the flat-seal process connection G2, M12 connector and flexible programming via pushbuttons, the SM2001 magnetic-inductive flow meter can be adapted to the respective application. The SM2001 magnetic-inductive flow meter is used for flow rate measurement of conductive media, e.g. coolants in welding equipment.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Volumetric Liquid Flow Switches |
| Product Number | SM2001 | SM2001 | 2330-SM2001-ND | |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter | Flow Sensors - Industrial | Magnetic-inductive flow meter ifm efector SM2001 |
| Meter Technology | Electromagnetic | Electromagnetic | Electromagnetic | |
| Features | Programmable | Programmable | ||
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | CE, cULus | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |
| Process Media Type | Liquid | Liquid | Liquid | Liquid |