Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic SV4204 Flow Sensor
SENSOR FLOW LIQ 1 ~ 20 LPM
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Flow Meters | Liquid Flow Meters |
| Product Number | SV4204 | SV4204 | 191551 | 2330-SV4204-ND |
| Product Name | SV vortex flowmeters with display for water based media | Vortex flow meter with display | Flow Sensors | Flow Sensors - Industrial |
| Meter Technology | Vortex (Shedding) Meter | Vortex (Shedding) Meter | ||
| Approvals | Underwriters Laboratory; ce, cul | Underwriters Laboratory; ce, cul | ||
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | |
| Process Media Type | Liquid | Liquid | Liquid | |
| Operating Pressure | 174 psi (122 m H2O) | 174 psi (122 m H2O) | 174 psi (122 m H2O) |