ifm electronic gmbh Flow monitor SI5006

Description
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow
Request a Quote Datasheet
Description
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow monitor - SI5006 - ifm electronic gmbh
Essen, Germany
Flow monitor
SI5006
Flow monitor SI5006
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow
  • Reliable monitoring of liquids and gases in pipes
  • Variable process connection using adapters
  • Easy setting of the switch points for quick set-up
  • Robust stainless steel housing for use in harsh industrial environments
  • LED bar graph for indication of switch point and flow
Supplier's Site
Flow monitor - SI5006 - ifm efector inc.
Malvern, PA, United States
Flow monitor
SI5006
Flow monitor SI5006
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable monitoring of liquids and gases in pipes
  • Variable process connection using adapters
  • Easy setting of the switch points for quick set-up
  • Robust stainless steel housing for use in harsh industrial environments
  • LED bar graph for indication of switch point and flow

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - 191236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
191236
Flow Sensors 191236
ifm electronic SI5006 Flow Sensor

ifm electronic SI5006 Flow Sensor

Supplier's Site
Flow Sensors - Industrial - 2330-SI5006-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SI5006-ND
Flow Sensors - Industrial 2330-SI5006-ND
SENSOR FLOW GAS/LIQ

SENSOR FLOW GAS/LIQ

Buy Now Datasheet
Flow monitor ifm efector SI5006 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow monitor ifm efector SI5006
Flow monitor ifm efector SI5006
The SI5006 flow sensor from ifm with a programmable output as normally open or normally closed measures liquid and gaseous media in a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases at a pressure rating up to 30 bar. Thanks to the variable process connection (internal M18 x 1.5 thread for adapter) the SI5006 flow monitor can easily be integrated in the application. By means of the 5-pole micro AC connector, the SI5006 flow sensor can be reliably connected to the evaluation unit.

The SI5006 flow sensor from ifm with a programmable output as normally open or normally closed measures liquid and gaseous media in a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases at a pressure rating up to 30 bar. Thanks to the variable process connection (internal M18 x 1.5 thread for adapter) the SI5006 flow monitor can easily be integrated in the application. By means of the 5-pole micro AC connector, the SI5006 flow sensor can be reliably connected to the evaluation unit.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SI5006 SI5006 191236 2330-SI5006-ND
Product Name Flow monitor Flow monitor Flow Sensors Flow Sensors - Industrial Flow monitor ifm efector SI5006
Approvals ce, cul ce, cul CE, cULus
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Process Media Type Liquid; Gas Liquid; Gas Liquid Liquid; Gas Liquid; Gas
Operating Pressure 4351 psi (3062 m H2O) 4351 psi (3062 m H2O) 4351 psi (3062 m H2O) 300 psi (211 m H2O)
Media Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 F (-25 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data