Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 0.03 ~ 6.6 GPM
The SM6604 magnetic-inductive flow meter from ifm with a measuring range of 0.03-6.6 GPM offers Precise measurement of flow, consumption and temperature. There are two different outputs for signal processing: OUT 1= Process temperature (4-20ma) scalable, OUT2 = Volumetric flow monitoring (4-20 mA) scalable. Thanks to the process connection 1/2" NPT female, M12 connector and flexible programming via pushbuttons the SM6604 magnetic-inductive flow meter can be adapted to the respective application. The SM6604 magnetic-inductive flow meter is used for flow rate measurement of conductive media, e.g. coolants in welding equipment.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SM6604 | SM6604 | 2330-SM6604-ND | |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter | Flow Sensors - Industrial | Magnetic-inductive flow meter ifm efector SM6604 |
| Meter Technology | Electromagnetic | Electromagnetic | Electromagnetic | |
| Features | Programmable | Programmable | ||
| Approvals | ce, cul | ce, cul | CE, cULus | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |
| Process Media Type | Liquid | Liquid | Liquid | Liquid |