ifm electronic gmbh Flow meter with integrated backflow prevention and display SB3257

Description
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow meter with integrated backflow prevention and display - SB3257 - ifm electronic gmbh
Essen, Germany
Flow meter with integrated backflow prevention and display
SB3257
Flow meter with integrated backflow prevention and display SB3257
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link
  • Fast flow or temperature changes do not affect the measurement
  • High measurement dynamics reduces type versions
  • No inlet and output pipe lengths required
  • Specifically adjusted to oil for optimum measurement results
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flow meter with fast response and display - SB3257 - ifm efector inc.
Malvern, PA, United States
Flow meter with fast response and display
SB3257
Flow meter with fast response and display SB3257
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Fast flow or temperature changes do not affect the measurement
  • High measurement dynamics reduces type versions
  • No inlet and output pipe lengths required
  • Specifically adjusted to oil for optimum measurement results
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SB3257 SB3257
Product Name Flow meter with integrated backflow prevention and display Flow meter with fast response and display
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid
Operating Pressure 914 psi (643 m H2O) 914 psi (643 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensor - SA5000 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
5 suppliers
Electromagneticflowmeter - HygienicMaster FEH630 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Approvals ATEX
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Flow Sensors - 2888257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details