Please note the changed housing design!
Learn more
Please note the changed housing design!
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic SBG232 Flow Sensor
SENSOR FLOW LIQ 0.3~15 LPM
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SBG232 | SBG232 | 191537 | 2330-SBG232-ND |
| Product Name | flow meters with display and fast response time | flow meters with display and fast response time | Flow Sensors | Flow Sensors - Industrial |
| Features | Programmable | Programmable | ||
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | ||
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | |
| Process Media Type | Liquid | Liquid | Liquid | Liquid |
| Operating Pressure | 580 psi (408 m H2O) | 580 psi (408 m H2O) | 580 psi (408 m H2O) |