Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic SA5000 Flow Sensor
SENSOR FLOW AIR/GAS/LIQ
The flow monitor SA5000 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 00-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 100 bar. Due to the variable process connection (internal thread M18 x 1.5 for adapter) the flow monitor SA5000 integrates easily into any application. Using the conventional M12 connector allows the flow monitor SA5000 to reliably connect to the controller. The flow monitor SA5000 offers the possibility to measure in both relative and absolute scales.
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SA5000 | SA5000 | 2309409 | 2330-SA5000-ND | |
| Product Name | Flow sensor | Flow sensor | Flow Sensors | Flow Sensors - Industrial | Flow sensor ifm efector SA5000 |
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | cULus | ||
| Operating Temperature | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -4 to 194 F (-20 to 90 C) | -40 to 176 F (-40 to 80 C) | |
| Process Media Type | Liquid; Gas | Liquid; Gas | Liquid; Gas | Liquid; Gas | Liquid; Gas |
| Operating Pressure | 1450 psi (1021 m H2O) | 1450 psi (1021 m H2O) | 1450 psi (1021 m H2O) | 100 psi (70.38 m H2O) | |
| Media Temperature | -4 to 194 F (-20 to 90 C) | -4 to 194 F (-20 to 90 C) | -4 to 194 F (-20 to 90 C) |