ifm electronic gmbh Magnetic-inductive flow meter SM6420

Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM6400 Product comparison: SM6420 / SM6400 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote
Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM6400 Product comparison: SM6420 / SM6400 When selecting an alternative article and accessories please note that technical data may differ!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SM6420 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SM6420
Magnetic-inductive flow meter SM6420
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly readable colour display with red/green colour change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Alternative articles: SM6400 Product comparison: SM6420 / SM6400 When selecting an alternative article and accessories please note that technical data may differ!
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analogue output and pulse output
  • Clearly readable colour display with red/green colour change
  • No inlet and output pipe lengths required
  • Convenient operation via buttons or parameter setting via IO-Link

Alternative articles: SM6400 Product comparison: SM6420 / SM6400 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site
Magnetic-inductive flow meter - SM6420 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SM6420
Magnetic-inductive flow meter SM6420
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly readable color display with red/green color change No inlet and output pipe lengths required Convenient operation via buttons or parameter setting via IO-Link Learn more Alternative articles: SM6400 Product comparison: SM6420 / SM6400 When selecting an alternative article and accessories please note that technical data may differ! From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analog output and pulse output
  • Clearly readable color display with red/green color change
  • No inlet and output pipe lengths required
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Alternative articles: SM6400 Product comparison: SM6420 / SM6400 When selecting an alternative article and accessories please note that technical data may differ!
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SM6420 SM6420
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter
Meter Technology Electromagnetic Electromagnetic
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Process Media Type Liquid Liquid
Operating Pressure 232 psi (163 m H2O) 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data