Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 0.2 ~ 50 LPM
| ifm efector inc. | ifm electronic gmbh | DigiKey | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SM7004 | SM7004 | 2330-SM7004-ND |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter | Flow Sensors - Industrial |
| Meter Technology | Electromagnetic | Electromagnetic | |
| Features | Programmable | Programmable | |
| Approvals | ce, cul | ce, cul | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |
| Process Media Type | Liquid | Liquid | Liquid |