Please note the changed housing design!
| ifm electronic gmbh | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | SBG434 |
| Product Name | Flow transmitter with integrated backflow prevention |
| Approvals | ce, cul |
| Operating Temperature | 32 to 140 F (0 to 60 C) |
| Process Media Type | Liquid |
| Operating Pressure | 580 psi (408 m H2O) |