ifm electronic gmbh Flow transmitter with integrated backflow prevention SBG457

Description
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Observe the changed pressure rating.
Description
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Observe the changed pressure rating.

Suppliers

Company
Product
Description
Supplier Links
Flow transmitter with integrated backflow prevention - SBG457 - ifm electronic gmbh
Essen, Germany
Flow transmitter with integrated backflow prevention
SBG457
Flow transmitter with integrated backflow prevention SBG457
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Observe the changed pressure rating.
  • Precise detection of flow in pipes
  • Suitable for water, oils and glycol solutions
  • Precise linearized analogue output
  • Robust housing with very high pressure rating
  • Lifespan of more than 10 million pressure cycles

Observe the changed pressure rating.

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Liquid Flow Meters
Product Number SBG457
Product Name Flow transmitter with integrated backflow prevention
Approvals ce, cul
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow transmitter - SFTE-5U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Flow Sensors - Industrial - 2330-SF6200-ND - DigiKey
Specs
Operating Temperature 77 to 176 F (25 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers
Flow Sensors - 1860049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.5297 SCFM (0.0600 to 0.9003 m³/hr)
View Details