ifm electronic gmbh Magnetic-inductive flow meter SM6004

Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With two precise analogue outputs Clearly visible 4-digit LED display
Request a Quote Datasheet
Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With two precise analogue outputs Clearly visible 4-digit LED display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SM6004 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SM6004
Magnetic-inductive flow meter SM6004
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With two precise analogue outputs Clearly visible 4-digit LED display
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • For use in water cooling circuits
  • With two precise analogue outputs
  • Clearly visible 4-digit LED display
Supplier's Site
Magnetic-inductive flow meter - SM6004 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SM6004
Magnetic-inductive flow meter SM6004
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With two precise analog outputs Clearly visible numerical display Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • For use in water cooling circuits
  • With two precise analog outputs
  • Clearly visible numerical display

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SM6004-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SM6004-ND
Flow Sensors - Industrial 2330-SM6004-ND
SENSOR FLOW LIQ 0.1 ~ 25 LPM

SENSOR FLOW LIQ 0.1 ~ 25 LPM

Buy Now Datasheet
Flow Sensors - 191464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
191464
Flow Sensors 191464
ifm electronic SM6004 Flow Sensor

ifm electronic SM6004 Flow Sensor

Supplier's Site
Magnetic-inductive flow meter ifm efector SM6004 -  - Automation24, Inc.
King of Prussia, PA, United States
Magnetic-inductive flow meter ifm efector SM6004
Magnetic-inductive flow meter ifm efector SM6004
The SM6004 magnetic-inductive flow meter from ifm, with a measuring range of 0.1-25 l/min, ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = analog signal temperature and OUT2 = analog signal flow. Thanks to the flat-seal process connection G 1/2, M12 connector and flexible programming via pushbuttons, the SM7004 magnetic-inductive flow meter can be adapted to the respective application. The SM6004 magnetic-inductive flow meter is used for flow rate measurement of conductive media, e.g. coolants in welding equipment.

The SM6004 magnetic-inductive flow meter from ifm, with a measuring range of 0.1-25 l/min, ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = analog signal temperature and OUT2 = analog signal flow. Thanks to the flat-seal process connection G 1/2, M12 connector and flexible programming via pushbuttons, the SM7004 magnetic-inductive flow meter can be adapted to the respective application. The SM6004 magnetic-inductive flow meter is used for flow rate measurement of conductive media, e.g. coolants in welding equipment.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SM6004 SM6004 2330-SM6004-ND 191464
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter Flow Sensors - Industrial Flow Sensors Magnetic-inductive flow meter ifm efector SM6004
Meter Technology Electromagnetic Electromagnetic Electromagnetic
Features Programmable Programmable
Approvals ce, cul ce, cul CE, cULus
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Process Media Type Liquid Liquid Liquid Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335042 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.66 to 6.60 GPM (2.5 to 25 L/min)
View Details
Magnetic Inductive Flow Meters - MAG Series - Assured Automation
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 190 F (-20 to 88 C)
Process Media Type Liquid
View Details
Electromagnetic Flowmeter - FSM4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details