ifm electronic gmbh Ultrasonic flow meter SU9050

Description
Ultrasonic flow meter; PNP/NPN; switching signal; pulse signal; diagnostic signal; totaliser switching signal; frequency signal; IO-Link; analogue signal; Measuring range 0.06...16.5 m³/h; Measuring range 1...275 l/min; Medium temperature -40...120 °C; Pressure rating 100 bar; G 1 1/4 external thread DN32; Connector
Request a Quote Datasheet
Description
Ultrasonic flow meter; PNP/NPN; switching signal; pulse signal; diagnostic signal; totaliser switching signal; frequency signal; IO-Link; analogue signal; Measuring range 0.06...16.5 m³/h; Measuring range 1...275 l/min; Medium temperature -40...120 °C; Pressure rating 100 bar; G 1 1/4 external thread DN32; Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic flow meter - SU9050 - ifm electronic gmbh
Essen, Germany
Ultrasonic flow meter
SU9050
Ultrasonic flow meter SU9050
Ultrasonic flow meter; PNP/NPN; switching signal; pulse signal; diagnostic signal; totaliser switching signal; frequency signal; IO-Link; analogue signal; Measuring range 0.06...16.5 m³/h; Measuring range 1...275 l/min; Medium temperature -40...120 °C; Pressure rating 100 bar; G 1 1/4 external thread DN32; Connector

Ultrasonic flow meter; PNP/NPN; switching signal; pulse signal; diagnostic signal; totaliser switching signal; frequency signal; IO-Link; analogue signal; Measuring range 0.06...16.5 m³/h; Measuring range 1...275 l/min; Medium temperature -40...120 °C; Pressure rating 100 bar; G 1 1/4 external thread DN32; Connector

Supplier's Site
Ultrasonic flow meter - SU9050 - ifm efector inc.
Malvern, PA, United States
Ultrasonic flow meter
SU9050
Ultrasonic flow meter SU9050
Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SU9050-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SU9050-ND
Flow Sensors - Industrial 2330-SU9050-ND
SENSOR FLOW LIQ 1 ~ 275 LPM

SENSOR FLOW LIQ 1 ~ 275 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SU9050 SU9050 2330-SU9050-ND
Product Name Ultrasonic flow meter Ultrasonic flow meter Flow Sensors - Industrial
Meter Technology Ultrasonic Ultrasonic
Approvals Underwriters Laboratory; ce, cul, ktw, iolink Underwriters Laboratory; ce, cul, ktw, iolink
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 1450 psi (1021 m H2O) 1450 psi (1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HY LOG - 467980 - BARTEC
Specs
Process Media Type Liquid
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR100BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details