ifm electronic gmbh Flow meter with integrated backflow prevention and display SBG233

Description
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet
Description
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow meter with integrated backflow prevention and display - SBG233 - ifm electronic gmbh
Essen, Germany
Flow meter with integrated backflow prevention and display
SBG233
Flow meter with integrated backflow prevention and display SBG233
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
  • Precise detection of flow and medium temperature
  • Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs
  • Very fast response time (~10 ms)
  • With switching output, analogue output or frequency output and IO-Link
  • Clearly visible LED display with red/green colour change
  • Convenient operation via buttons or parameter setting via IO-Link

Please note the changed housing design!

Supplier's Site
Flow meter with fast response and display - SBG233 - ifm efector inc.
Malvern, PA, United States
Flow meter with fast response and display
SBG233
Flow meter with fast response and display SBG233
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output or frequency output and IO-Link Clearly visible LED display with red/green color change Convenient operation via buttons or parameter setting via IO-Link Learn more Please note the changed housing design! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise detection of flow and medium temperature
  • Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs
  • Very fast response time (~10 ms)
  • With switching output, analog output or frequency output and IO-Link
  • Clearly visible LED display with red/green color change
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Please note the changed housing design!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SBG233-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SBG233-ND
Flow Sensors - Industrial 2330-SBG233-ND
SENSOR FLOW LIQ 0.5~25 LPM

SENSOR FLOW LIQ 0.5~25 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SBG233 SBG233 2330-SBG233-ND
Product Name Flow meter with integrated backflow prevention and display Flow meter with fast response and display Flow Sensors - Industrial
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 580 psi (408 m H2O) 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

24GHz Radar Flow Meter With Large Range - HRF600 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -31 to 158 F (-35 to 70 C)
Process Media Type Liquid
View Details
Magnetic-inductive flow meter - SM2000 - ifm efector inc.
Specs
Meter Technology Electromagnetic
Features Programmable
Approvals Underwriters Laboratory; ce, cul, iolink
View Details
3 suppliers
Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details