From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SV0527 | SV0527 |
| Product Name | Vortex flow meter with display | SV vortex flowmeters with display for water based media |
| Meter Technology | Vortex (Shedding) Meter | Vortex (Shedding) Meter |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 174 psi (122 m H2O) | 174 psi (122 m H2O) |
| Media Temperature | 14 to 194 F (-10 to 90 C) | 14 to 194 F (-10 to 90 C) |